EN
  • EN
  • DE

UDZ5V6B

Part No UDZ5V6B
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description SURFACE MOUNT PRECISION ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1276797-UDZ5V6B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZ5V6B CAD Model

Description

Introducing the UDZ5V6B Zener Diode from Diodes Incorporated

The UDZ5V6B is a high-quality Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to provide precise voltage regulation, making it an essential part of many electronic circuits. The UDZ5V6B is particularly well-suited for applications that require a stable and reliable reference voltage.

With a nominal Zener voltage of 5.6V, this diode is capable of stabilizing voltage levels and protecting sensitive electronic components from potential damage caused by voltage transients. It is widely utilized in surge protection, voltage regulation, and as a reference element in various circuits, including power supplies and converters.

The UDZ5V6B comes in a compact SOD-323 package, which is not only space-efficient but also offers excellent thermal performance. This small form factor makes it an ideal choice for high-density circuit designs where board space is at a premium. Despite its small size, the diode does not compromise on power, with a power dissipation of 500mW, ensuring that it can handle significant levels of energy without overheating.

Key features of the UDZ5V6B include a low incremental resistance and a tight tolerance on the Zener voltage. This precision ensures that the diode can maintain a consistent voltage level even under varying load conditions. The device is also characterized by its fast response time, providing quick protection against voltage spikes and enhancing the overall stability of the circuit.

Diodes Incorporated has designed the UDZ5V6B to meet the stringent requirements of the industry, ensuring high reliability and performance. It is compliant with RoHS and Green standards, reflecting the company's commitment to environmental sustainability. Furthermore, the diode's robust construction allows it to operate over a wide temperature range, making it suitable for use in challenging operating conditions.

In summary, the UDZ5V6B Zener diode from Diodes Incorporated is an exceptional component that offers precision voltage regulation, compact packaging, and high reliability. It is an indispensable part of electronic designs that demand consistent performance and long-term durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess