EN
  • EN
  • DE

UABF1510-13

Part No UABF1510-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 1KV 1.5A 4SOPA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SOPA
Family Name UABF1510
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number UABF1510-13DICT, UABF1510-13DITR, UABF1510-13DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901657-UABF1510-13
Ultra Librarian 3D Model Ultra Librarian UABF1510-13 CAD Model

Description

The UABF1510-13 from Diodes Incorporated is a robust and efficient rectifier diode, specifically engineered to cater to the demanding requirements of high-frequency rectification and freewheeling applications in electronic circuits. This component is an essential building block in modern power conversion and control systems, offering designers a compact, high-performance solution.

Key Features

  • High Reverse Voltage: With a reverse voltage rating of up to 1000V, this diode is capable of withstanding significant voltage spikes and surges, making it ideal for high-voltage applications.
  • High Forward Current: The UABF1510-13 can handle a forward current of 1.5A, which allows it to manage considerable power levels in electronic circuits without overheating or failing.
  • Low Forward Voltage Drop: The diode's low forward voltage drop ensures efficient operation by minimizing power loss, thus enhancing the overall efficiency of the electronic system.
  • Fast Reverse Recovery Time: The device features a quick reverse recovery time, which is crucial for high-frequency applications as it reduces switching losses and improves performance.
  • Robust Design: The diode is designed to operate reliably under extreme conditions, with a junction temperature range of -55°C to +150°C, ensuring stability and longevity in various environments.

Applications

The UABF1510-13 is suitable for a wide range of applications, including:

  • Power Supply Design
  • Automotive Systems
  • Consumer Electronics
  • Lighting Systems
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the UABF1510-13 is no exception. This product is manufactured with the highest standards, ensuring it meets the rigorous demands of industrial and commercial applications. Its robust packaging and superior materials make it a reliable choice for engineers and designers seeking components with a long operational lifespan.

Environmental Compliance

The UABF1510-13 is compliant with RoHS and REACH regulations, reflecting Diodes Incorporated's dedication to environmental sustainability. This compliance ensures that the diode can be used in products sold within the European Union and other regions with strict environmental standards.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess