The TL432BSA-7-89 is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this component is designed for high-performance voltage regulation in a wide range of applications.
Key Features
- Output Voltage Range: Adjustable from Vref to 36V with two external resistors.
- Reference Voltage: Vref = 2.495V (Typ).
- Low Dynamic Output Impedance: 0.22Ω typical, ensuring stable reverse current operation.
- Temperature Stability: Excellent, with both industrial and automotive grade options available.
- Low Output Noise: Suitable for precision electronics where noise is a critical factor.
Applications
The TL432BSA-7-89 is versatile and can be used in a variety of applications including power supplies, battery chargers, notebook computers, and adjustable voltage references in a multitude of electronic circuits. Its capacity for sharp regulation makes it an ideal choice for precision voltage calibration and as a part of a voltage monitoring system in critical applications.
Package and Quality
The device comes in a small outline transistor (SOT-23) package, which is widely used for surface-mounted circuits. This compact form factor allows the TL432BSA-7-89 to be used in space-constrained applications while providing robust performance. Diodes Incorporated ensures that each unit meets stringent quality standards, providing reliability and consistency across batches.
Environmental Compliance
In keeping with modern environmental standards, the TL432BSA-7-89 is lead-free and RoHS compliant, minimizing the ecological footprint of your electronic designs and ensuring compliance with global environmental regulations.