EN
  • EN
  • DE

TL432ASA-7-90

Part No TL432ASA-7-90
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 217672-TL432ASA-7-90
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL432ASA-7-90 CAD Model

Description

Diodes Incorporated TL432ASA-7-90 Precision Shunt Regulator

The TL432ASA-7-90 is a highly precise programmable shunt regulator from Diodes Incorporated, renowned for its stable and reliable performance in a wide array of electronic applications. This versatile component can be used in power supplies, battery management systems, and voltage reference designs, making it an essential part of any electronic toolkit.

With a reference voltage range of 2.495 V to 36 V, the TL432ASA-7-90 offers designers the flexibility to tailor the output to their specific needs. This device maintains an impressive accuracy level with a typical temperature stability of only 50 ppm/°C, ensuring consistent performance over a broad temperature range. Its low output noise and adjustable output voltage make it suitable for precision applications where stable power is critical.

The TL432ASA-7-90 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it can handle a continuous current of up to 100 mA, making it robust enough for most low-power operations. The three-terminal SOT-23 package is also convenient for surface mount technology, simplifying the manufacturing process and allowing for efficient assembly in high-volume production.

One of the key features of this shunt regulator is its low dynamic output impedance, a mere 0.2 ohms. This characteristic ensures that the output voltage remains stable under varying load conditions, which is crucial for maintaining the performance of the end application. Furthermore, the TL432ASA-7-90 has a fast turn-on response, which is beneficial for circuits that require quick voltage regulation.

Diodes Incorporated has designed the TL432ASA-7-90 with safety in mind, incorporating features such as overcurrent protection. This makes the device not only efficient but also reliable for long-term use. Whether you're designing a new power supply or looking to improve an existing system, the TL432ASA-7-90 precision shunt regulator is an excellent choice for maintaining voltage accuracy and stability.

For detailed technical specifications, application circuits, and safety information, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the TL432ASA-7-90 is utilized to its full potential while adhering to the recommended operational guidelines.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327,490 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess