EN
  • EN
  • DE

TB1500M-13-F

Part No TB1500M-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 180V
Voltage - Off State 140V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 250A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 90pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1105527-TB1500M-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB1500M-13-F CAD Model

Description

Overview of TB1500M-13-F Bridge Rectifier

The TB1500M-13-F is a robust single-phase bridge rectifier from Diodes Incorporated, designed to convert an alternating current (AC) input into a direct current (DC) output. This electronic component is highly suitable for a wide range of applications that require efficient AC to DC conversion, including power supplies, adapters, lighting circuits, and other electronic devices.

Key Features

  • High Current Rating: The TB1500M-13-F can handle a maximum average forward rectified output current of 15A, making it suitable for high current applications.
  • Peak Reverse Voltage: It has a maximum repetitive peak reverse voltage of 1000V, providing a high voltage capability for various electronic designs.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive circuits.
  • High Surge Current Capability: With its ability to manage high surge current, this bridge rectifier can withstand transient overcurrent conditions, ensuring reliability and longevity.
  • Thermal Performance: The component is encapsulated in a heat-resistant package that enhances its thermal conductivity and allows for better heat dissipation.

Package and Mounting

The TB1500M-13-F comes in a robust package that is engineered for through-hole mounting, making it easy to install on printed circuit boards (PCBs). The package is designed to provide a solid and reliable connection, which is essential in preventing component failure due to mechanical stress or vibration.

Applications

Due to its high current rating and voltage capabilities, the TB1500M-13-F is an excellent choice for use in:

  • Switching power supplies
  • AC/DC converters
  • Freewheeling diodes
  • Motor controllers
  • Renewable energy inverters

Quality and Compliance

Diodes Incorporated is known for its commitment to quality, and the TB1500M-13-F is no exception. It is manufactured to meet high industry standards and complies with RoHS directives, ensuring that it is free from hazardous substances and environmentally friendly.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess