EN
  • EN
  • DE

TB1100L-13-F

Part No TB1100L-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 30A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 130V
Voltage - Off State 90V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 116971-TB1100L-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB1100L-13-F CAD Model

Description

The TB1100L-13-F, from Diodes Incorporated, is a robust and versatile Schottky barrier rectifier designed for high-efficiency power management applications. This discrete semiconductor product is engineered to offer low forward voltage drop, minimal reverse leakage current, and fast switching capabilities, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Capability: The TB1100L-13-F is capable of conducting up to 1A of continuous forward current, ensuring reliable performance in high current scenarios.
  • Low Forward Voltage Drop: With a forward voltage as low as 0.55V, this device enhances system efficiency by minimizing power loss during conduction.
  • Guard Ring Die Construction: The guard ring design provides enhanced reliability and stability by protecting against voltage spikes and transient events.
  • Fast Switching: The device's quick response time makes it suitable for high-frequency applications, providing efficient operation with reduced switching losses.
  • Low Reverse Leakage Current: It exhibits minimal leakage current in the reverse direction, contributing to energy savings and prolonged battery life in portable devices.
  • Surface Mount Package: The TB1100L-13-F comes in a DO-214AC (SMA) package, which is suitable for compact surface mount designs and easy integration into various electronic assemblies.

Applications

This Schottky barrier rectifier is designed to meet the demands of a variety of applications, including:

  • Power Supply Units
  • DC-DC Converters
  • Automotive Systems
  • Battery Charging Circuits
  • Voltage Clamping
  • Reverse Voltage Protection

Environmental and Quality Certifications

The TB1100L-13-F complies with RoHS standards, ensuring that it is free from hazardous substances. It also meets or exceeds the quality and reliability standards expected from Diodes Incorporated, a leading manufacturer in the semiconductor industry.

For detailed specifications, technical datasheets, and further information about the TB1100L-13-F, visit the Diodes Incorporated website or contact their support team. The combination of performance, efficiency, and reliability makes the TB1100L-13-F a superior choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3963 $59.4450
360+ $0.3252 $117.0720
550+ $0.3151 $173.3050
760+ $0.3049 $231.7240
980+ $0.2948 $288.9040
1,315+ $0.2643 $347.5545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess