EN
  • EN
  • DE

T5V0LCS5-7

Part No T5V0LCS5-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V (Min)
Voltage - Breakdown (Min) 5.45V
Power Line Protection No
Capacitance @ Frequency 8pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 522062-T5V0LCS5-7
Ultra Librarian 3D Model Ultra Librarian T5V0LCS5-7 CAD Model

Description

Diodes Incorporated T5V0LCS5-7 - Voltage Suppressor Diode

The T5V0LCS5-7 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is a part of Diodes Incorporated's extensive range of circuit protection solutions, known for their reliability and effectiveness in safeguarding electronic systems.

Key Features:

  • Stand-off Voltage: The T5V0LCS5-7 has a stand-off voltage of 5V, making it ideal for protecting circuits with nominal operating voltages at or below this level.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for a 10/1000μs waveform, ensuring that it can withstand significant power surges without damage.
  • Low Leakage Current: With a low leakage current, this diode ensures minimal power loss in normal operation, contributing to the overall efficiency of the system it protects.
  • Fast Response Time: The T5V0LCS5-7 responds to overvoltage events in picoseconds, providing immediate protection against electrical transients.
  • Low Clamping Voltage: It offers a low clamping voltage, which is essential for protecting sensitive components that can be damaged by overvoltage conditions.
  • Compact Package: Encased in an SOD-323 package, the T5V0LCS5-7 is suitable for high-density circuit board designs.

Applications:

The T5V0LCS5-7 is versatile and can be used in a wide array of applications, including:

  • Portable Devices
  • Power Supply Protection
  • Computer and Peripherals
  • Consumer Electronics
  • Networking Systems
  • Telecommunications Equipment

With its combination of features, the T5V0LCS5-7 provides a high level of protection for electronic devices that may be exposed to destructive voltage transients. Its small footprint and powerful performance make it an excellent choice for designers looking to enhance the durability and reliability of their products. Whether in consumer electronics or industrial applications, the T5V0LCS5-7 from Diodes Incorporated is a trusted component for defending against voltage spikes and ensuring the longevity of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess