EN
  • EN
  • DE

SRX7302(T)

Part No SRX7302(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL CERAMIC GLASS5032 T&R 1K / Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ SR
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Operating Mode Fundamental
Base Product Number SRX7302
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 934999-SRX7302(T)
Ultra Librarian 3D Model Ultra Librarian SRX7302(T) CAD Model

Description

The SRX7302(T) is a high-performance, precision voltage reference from Diodes Incorporated, designed to provide a stable and accurate reference voltage for various applications. This component is ideal for precision data converters, portable instrumentation, and industrial control systems where stability and accuracy are critical.

Key Features

  • Stable Reference Voltage: The SRX7302(T) offers a stable output voltage with a low temperature coefficient, ensuring minimal voltage deviation over a wide range of temperatures.
  • Low Dropout Voltage: This voltage reference operates with a low dropout voltage, making it suitable for battery-powered devices and low-voltage operations.
  • High Output Current: Capable of sourcing and sinking high output current, the SRX7302(T) is versatile for driving a wide array of loads.
  • Low Noise Performance: Designed with noise reduction in mind, it provides a clean voltage reference, which is crucial for sensitive electronics and precision measurements.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, accommodating diverse environmental conditions.

Applications

The SRX7302(T) is used in a variety of applications that require a high degree of voltage precision and stability. These include:

  • High-resolution Analog-to-Digital (ADC) and Digital-to-Analog (DAC) converters
  • Portable instrumentation and test equipment
  • Automotive electronics and battery management systems
  • Industrial control systems
  • Medical devices

Quality and Reliability

Diodes Incorporated ensures that the SRX7302(T) meets stringent quality control standards, providing reliable performance in even the most demanding environments. The product is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Product Specifications

The SRX7302(T) is available in various package options, including the small SOT-23, which is suitable for space-constrained applications. For detailed technical specifications, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4803 $50.4315
255+ $0.3941 $100.4955
395+ $0.3818 $150.8110
545+ $0.3695 $201.3775
705+ $0.3571 $251.7555
940+ $0.3202 $300.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess