EN
  • EN
  • DE

SMCJ85CAQ-13-F

Part No SMCJ85CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 85VWM 137VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ85
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896010-SMCJ85CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ85CAQ-13-F CAD Model

Description

SMCJ85CAQ-13-F - Diodes Incorporated

The SMCJ85CAQ-13-F from Diodes Incorporated is a high-quality, robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode is specifically engineered to safeguard voltage-sensitive components from destruction or degradation, making it an essential component for a wide range of applications including industrial, automotive, telecommunications, and consumer electronics.

Key Features:

  • Reverse Stand-Off Voltage: The device has a reverse stand-off voltage of 85V, providing a high level of protection for electronic circuits that may experience high transient voltages.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts for a short duration of time (10/1000μs waveform), ensuring that sudden surges are effectively clamped.
  • Bi-directional Protection: As a bi-directional TVS, the SMCJ85CAQ-13-F can protect circuits from surges occurring in both directions along the signal or power line.
  • Low Incremental Surge Resistance: The device offers an extremely low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • Compliance: It meets the ISO 7637-2 & 3 surge specification and is compliant with the RoHS directive, making it suitable for use in environmentally-sensitive applications.
  • Package: Housed in an SMC package, it provides a compact footprint and is ideal for high-density circuit board designs.

Applications:

  • Protection of I/O interfaces
  • VCC bus and other vulnerable circuits
  • Telecommunication devices
  • Power supply units
  • Automotive control systems
  • Industrial systems

The SMCJ85CAQ-13-F is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the protection of electronic systems. Its combination of high surge capability, bi-directional protection, and compliance with industry standards make it a top choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess