EN
  • EN
  • DE

SMCJ85CA-13-F

Part No SMCJ85CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 85VWM 137VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 85V
Minimum Breakdown Voltage 94.4V
Max Clamping Voltage 137V
Peak Pulse Current(Ippm) 10.4A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 064947-SMCJ85CA-13-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ85CA-13-F CAD Model

Description

SMCJ85CA-13-F TVS Diode by Diodes Incorporated

The SMCJ85CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to provide a high level of protection for sensitive electronic components. This TVS diode is specifically engineered to safeguard circuits against voltage transients induced by system inductive load switching and lightning surges, making it an ideal choice for a wide range of applications, including industrial, commercial, and consumer electronics.

Constructed with a bidirectional configuration, the SMCJ85CA-13-F is capable of clamping both positive and negative voltage transients. The device features a stand-off voltage of 85V, which allows it to remain non-conductive under normal operating conditions, and a minimum breakdown voltage of 94.4V. Upon encountering a voltage spike, the SMCJ85CA-13-F responds swiftly, with a typical response time of less than 1 picosecond, clamping the transient voltage and preventing it from damaging downstream components.

The SMCJ85CA-13-F comes in the surface-mount SMC package, which is favored for its compact footprint and ease of integration into a variety of circuit board layouts. The package is designed to meet the high reliability standards required by electronic devices, providing a solid state protection that is both durable and reliable.

Key features of the SMCJ85CA-13-F include a peak pulse power dissipation of 1500W at 10/1000μs waveform, which ensures that the device can handle significant power surges. The operating junction temperature range is from -55°C to 150°C, allowing the diode to perform reliably in a wide range of environmental conditions. Additionally, this TVS diode is compliant with the RoHS and REACH environmental standards, demonstrating Diodes Incorporated's commitment to environmentally responsible manufacturing.

Whether you are designing power supplies, communication systems, or looking to protect sensitive microcontroller-based applications, the SMCJ85CA-13-F from Diodes Incorporated offers a powerful solution to protect against voltage transients and ensure the longevity and reliability of your electronic products.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2013 $50.3250
535+ $0.1884 $100.7940
825+ $0.1819 $150.0675
1,185+ $0.1689 $200.1465
1,540+ $0.1624 $250.0960
1,925+ $0.1559 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess