EN
  • EN
  • DE

SMCJ5.0CA-13

Part No SMCJ5.0CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 163A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ5.0
Other Names SMCJ5.0CADITR,SMCJ5.0CATR,SMCJ5.0CATR,SMCJ5.0CACT,SMCJ50CA13,SMCJ5.0CADICT,SMCJ5.0CACT
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301048-SMCJ5.0CA-13
Ultra Librarian 3D Model Ultra Librarian SMCJ5.0CA-13 CAD Model

Description

SMCJ5.0CA-13 TVS Diode Overview

The SMCJ5.0CA-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to safeguard sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. This TVS diode is a bidirectional device housed in an SMC package, providing high surge capability with a stand-off voltage of 5.0V.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 5.0 volts, which is the maximum reverse voltage that can be applied without causing significant current flow.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 1500W at 10/1000μs waveform, ensuring protection against high energy transients.
  • Surge Capability: With its high surge capability, the SMCJ5.0CA-13 can effectively clamp transient voltages and protect the circuit components from damage.
  • Low Incremental Surge Resistance: The device offers excellent clamping capability with a low incremental surge resistance.
  • Operating Temperature Range: It operates effectively over a wide temperature range from -55°C to +150°C, making it suitable for various challenging environments.
  • Reverse Leakage: The diode maintains low reverse leakage, ensuring minimal impact on the overall power consumption of the system.
  • Package Type: Packaged in the SMC (DO-214AB) package, the SMCJ5.0CA-13 is compact and robust, providing reliable performance in a small footprint.
  • Compliance: This component is compliant with the RoHS and REACH directives, ensuring environmental friendliness and safety in electronic designs.

Applications

The SMCJ5.0CA-13 is ideal for protecting voltage sensitive components in a variety of applications, including:

  • Power supply devices
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Computing devices

Its bidirectional nature makes it suitable for AC applications or situations where reverse voltage protection is required. The SMCJ5.0CA-13 is a reliable choice for designers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess