EN
  • EN
  • DE

SMCJ14AQ-13-F

Part No SMCJ14AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 14VWM 23.2VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ14
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ14AQ-13-FDITR, SMCJ14AQ-13-FDIDKR, SMCJ14AQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895901-SMCJ14AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ14AQ-13-F CAD Model

Description

SMCJ14AQ-13-F - Diodes Incorporated

The SMCJ14AQ-13-F, from Diodes Incorporated, is a high-quality surface-mount Transient Voltage Suppressor (TVS) diode designed to provide robust protection for electronic devices against voltage transients induced by system inductive load switching and lightning. This component is specifically engineered to safeguard sensitive equipment from voltage spikes that can cause irreversible damage to integrated circuits and other critical components.

Key Features

  • Voltage Protection: With a stand-off voltage of 14V, the SMCJ14AQ-13-F is optimized to shield components in its protection range effectively.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500W at 10/1000μs waveform, ensuring high energy absorption during transient events.
  • Low Incremental Surge Resistance: The device has an excellent clamping capability, thanks to its low incremental surge resistance.
  • Surface Mount Package: The TVS diode comes in a DO-214AB (SMC) package, which is suitable for automated pick and place manufacturing processes and saves valuable board space.
  • Environmental Compliance: It is compliant with RoHS and REACH regulations, making it an environmentally friendly choice for modern electronic designs.
  • Temperature Range: The operating junction temperature range extends from -55°C to +150°C, allowing reliable operation in extreme conditions.

Applications

The SMCJ14AQ-13-F is versatile and can be used in a variety of applications where voltage protection is critical. Common uses include:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Portable Devices
  • Power Supply Units
  • Automotive Electronics

With its combination of features, the SMCJ14AQ-13-F is an essential component for designers looking to enhance the durability and reliability of their electronic systems. Diodes Incorporated's commitment to quality ensures that this TVS diode will provide effective protection against the harshest of electrical transients, safeguarding your technology investments.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess