EN
  • EN
  • DE

SMCJ12CA-13

Part No SMCJ12CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000µs) 75.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ12
Other Names SMCJ12CATR,SMCJ12CATR,SMCJ12CACT,SMCJ12CADICT,SMCJ12CA13,SMCJ12CADITR,SMCJ12CACT
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301083-SMCJ12CA-13
Ultra Librarian 3D Model Ultra Librarian SMCJ12CA-13 CAD Model

Description

SMCJ12CA-13 TVS Diode from Diodes Incorporated

The SMCJ12CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to safeguard sensitive electronic equipment from voltage transients induced by system-induced events or direct lightning strikes. This component is particularly suitable for the protection of voltage-sensitive devices that require a high level of protection against voltage spikes, surges, and ESD events.

Key Features

  • Bi-directional Protection: As a 'CA' type diode, the SMCJ12CA-13 offers bi-directional protection, making it ideal for AC applications or where the polarity is undefined.
  • High Surge Capability: With its ability to handle surges up to 1500W (10/1000μs), this diode can withstand significant power spikes, ensuring the safety of the protected device.
  • Low Clamping Voltage: The device provides a low clamping voltage, which is vital for protecting sensitive electronic components from high transient voltages while maintaining signal integrity.
  • Fast Response Time: The diode offers a quick response time to transient events, typically less than 1 picosecond from 0V to BV min, which is crucial for immediate protection.
  • Operating Temperature Range: The SMCJ12CA-13 can operate over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The SMCJ12CA-13 is versatile and can be used across a wide range of applications where transient voltage protection is critical. It is commonly found in:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Package and Quality Assurance

Encased in a DO-214AB (SMC) package, the SMCJ12CA-13 is designed for surface mount application, making it suitable for high-volume production. The package is RoHS compliant and compatible with industrial soldering techniques. Diodes Incorporated ensures the quality and reliability of the SMCJ12CA-13 through rigorous testing and quality control measures, making it a trustworthy choice for circuit protection.

By incorporating the SMCJ12CA-13 into your design, you are choosing a high-quality, reliable component from Diodes Incorporated that offers excellent transient voltage suppression capabilities, ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
815+ $0.1421 $115.8115
1,265+ $0.1374 $173.8110
1,740+ $0.1328 $231.0720
2,255+ $0.1282 $289.0910
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
In Stock: 467 pieces Factory Stock: 467 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess