EN
  • EN
  • DE

SMCJ12CA-13-F

Part No SMCJ12CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM 19.9VC SMC / TVS Diode Single Bi-Dir 12V 1.5KW 2-Pin SMC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 19.9V
Peak Pulse Current(Ippm) 75.3A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 029276-SMCJ12CA-13-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SMCJ12CA
Introduction Date June 10, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SMCJ12CA-13-F CAD Model

Description

SMCJ12CA-13-F TVS Diode from Diodes Incorporated

The SMCJ12CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to provide your sensitive electronics with reliable overvoltage protection. This TVS diode is specifically engineered to safeguard voltage-sensitive components from destruction or degradation caused by voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

With its bidirectional configuration, the SMCJ12CA-13-F is ideal for AC applications where the polarity reverses or is undefined. It is designed to clamp transient voltages and shunt excess energy away from the protected component, thus preventing damage. The device features a standoff voltage of 12V, which makes it suitable for a range of applications where this level of voltage protection is required.

Constructed with a surface-mount package, the SMCJ12CA-13-F is compatible with automated assembly processes, providing a compact and efficient solution for circuit board designs. The SMC package also ensures that this TVS diode can dissipate high amounts of transient energy with its large lead frame and die construction, offering a peak pulse power dissipation of 1500W for 10/1000µs waveforms.

The SMCJ12CA-13-F boasts a fast response time, typically less than 1.0 picosecond from 0V to BV min, ensuring that your components are protected promptly upon the detection of any voltage surge. It meets or exceeds the standards set by various regulatory bodies, including compliance with the RoHS directive 2011/65/EU and is lead-free, making it a safe and environmentally friendly choice for your electronic devices.

Whether you're designing power supplies, communication systems, or any other equipment that requires dependable transient voltage protection, the SMCJ12CA-13-F is an excellent choice. Its robust design, high power dissipation, and fast response time make it a practical component to enhance the durability and longevity of your electronic products.

With the SMCJ12CA-13-F, Diodes Incorporated continues to demonstrate its commitment to providing high-quality, reliable protection components for the electronics industry. Equip your designs with this TVS diode to ensure they can withstand the toughest conditions and keep performing at their best.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4129 $51.6125
300+ $0.3388 $101.6400
460+ $0.3283 $151.0180
630+ $0.3177 $200.1510
815+ $0.3071 $250.2865
1,090+ $0.2753 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,854 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess