EN
  • EN
  • DE

SMCJ110CA-13-F

Part No SMCJ110CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 110V
Minimum Breakdown Voltage 122V
Maximum Clamping Voltage 177V
Current - Peak Pulse (10/1000μs) 8.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC
Win Source Part Number 1251577-SMCJ110CA-13-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name SMCJ110CA
Introduction Date June 10, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SMCJ110CA-13-F CAD Model

Description

SMCJ110CA-13-F TVS Diode from Diodes Incorporated

The SMCJ110CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is specifically engineered to secure devices against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an essential component for a wide range of applications.

Key Features

  • Reverse Stand-Off Voltage: The SMCJ110CA-13-F has a reverse stand-off voltage of 110V, providing a high degree of protection for electronic circuits that require a substantial voltage threshold.
  • Peak Pulse Power Dissipation: With its impressive peak pulse power dissipation of 1500W (at 10/1000μs waveform), this TVS diode can handle significant power surges, ensuring the safety and longevity of your electronic components.
  • Bi-Directional Clamping: The bi-directional clamping feature allows the SMCJ110CA-13-F to provide symmetrical protection for AC signals or bidirectional data lines, as it can suppress both positive and negative transients effectively.
  • Low Incremental Surge Resistance: The device offers a low incremental surge resistance, which minimizes the voltage drop across the diode when a surge occurs, ensuring better performance during transient conditions.
  • Package: Housed in a low-profile SMC package, the SMCJ110CA-13-F is designed to save space on the PCB while offering high surge capability and a robust construction suitable for automated assembly processes.
  • Compliance: It is compliant with the RoHS and REACH directives, making it an environmentally friendly choice for manufacturers looking to meet strict regulatory standards.

Applications

The SMCJ110CA-13-F is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication equipment
  • Computer interfaces
  • Consumer electronics

With its excellent clamping capability, fast response time, and low leakage current, the SMCJ110CA-13-F from Diodes Incorporated is a reliable and efficient solution for protecting your electronic circuits against the most demanding transient voltage spikes.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6515 $52.1200
190+ $0.5346 $101.5740
290+ $0.5179 $150.1910
400+ $0.5012 $200.4800
520+ $0.4845 $251.9400
695+ $0.4343 $301.8385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,718 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess