EN
  • EN
  • DE

SMBJ85CA-13

Part No SMBJ85CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 85V 137V SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 85V
Voltage - Breakdown (Minimum) 94.4V
Voltage - Clamping (Maximum) at Ipp 137V
Current - Peak Pulse (10/1000μs) 4.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMBJ85
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 734500-SMBJ85CA-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ85CA-13 CAD Model

Description

Diodes Incorporated SMBJ85CA-13 TVS Diode

The SMBJ85CA-13 from Diodes Incorporated is a robust transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT). This device is particularly suitable for the protection of voltage-sensitive components that require a high level of reliability and performance.

Key Features:

  • Bi-directional Protection: The SMBJ85CA-13 is a bi-directional TVS diode, which means it can provide protection for electronic circuits from voltage spikes in both positive and negative directions.
  • High Surge Capability: With a peak pulse power dissipation of 600W (@10/1000μs waveform), this diode is capable of handling significant surge events without degradation.
  • Stand-off Voltage: It has a stand-off voltage of 85V, which makes it suitable for a wide range of applications where this voltage level is prevalent.
  • Fast Response Time: The device features an exceptionally fast response time to transient events, ensuring quick and effective protection for your electronic components.
  • Low Incremental Surge Resistance: The low incremental surge resistance (RθJA) helps in minimizing the voltage drop across the diode during a surge event, thus providing better clamping performance.
  • DO-214AA Package: The SMBJ85CA-13 comes in a compact DO-214AA package, also known as an SMB package, which is suitable for automated pick and place assembly processes and saves valuable board space.

Applications:

The SMBJ85CA-13 is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial automation equipment
  • Consumer electronics

With its combination of features, the SMBJ85CA-13 from Diodes Incorporated provides a high level of protection for electronic devices against transient voltage spikes, ensuring the longevity and reliability of your products. Whether in a commercial, industrial, or automotive environment, this TVS diode is an excellent choice for safeguarding your sensitive electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6667 $60.0030
215+ $0.5470 $117.6050
330+ $0.5299 $174.8670
455+ $0.5128 $233.3240
585+ $0.4957 $289.9845
780+ $0.4444 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess