EN
  • EN
  • DE

SMBJ40A-13

Part No SMBJ40A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 64.5V
Current - Peak Pulse (10/1000µs) 9.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ40
Other Names SMBJ40ATR,SMBJ40ADICT,SMBJ40A13,SMBJ40ACT,SMBJ40ACT,SMBJ40ATR,SMBJ40ADIDKR,SMBJ40ADITR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300953-SMBJ40A-13
Ultra Librarian 3D Model Ultra Librarian SMBJ40A-13 CAD Model

Description

Diodes Incorporated SMBJ40A-13 TVS Diode

The SMBJ40A-13 from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This robust diode is a must-have for any circuit that demands high surge protection, reliability, and performance.

This TVS diode is built to deliver superior protection in a compact SMB (DO-214AA) package, making it an ideal choice for space-constrained applications. With a stand-off voltage of 40V, the SMBJ40A-13 is capable of clamping and withstanding significant surge events without compromising the integrity of the protected circuit.

The SMBJ40A-13 boasts a peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring that your circuits stay safe even under extreme transient conditions. This power capability, combined with a fast response time, makes the SMBJ40A-13 an efficient shield against sudden overvoltage incidents.

One of the key features of this diode is its bidirectional clamping capability, which provides symmetrical protection for AC signals or situations where the polarity of the transient could be positive or negative. This makes the SMBJ40A-13 a versatile component for a wide range of applications, including power supply, telecom, and other electronic systems that require robust surge protection.

The device's low incremental surge resistance is designed to minimize the voltage drop during a surge event, ensuring better performance and reliability. Additionally, the SMBJ40A-13 meets the ISO 7637-2 pulse 5a and 5b standards and is compliant with the IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) requirements, providing assurance of its capability to withstand harsh electrical environments.

With its excellent clamping voltage characteristics, high surge capability, and fast response time, the SMBJ40A-13 from Diodes Incorporated is an essential component for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

Whether you are designing consumer electronics, industrial systems, or automotive circuits, the SMBJ40A-13 TVS diode is the reliable choice for protecting your sensitive circuitry from unpredictable voltage spikes and surges.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess