EN
  • EN
  • DE

SMBJ26AQ-13-F

Part No SMBJ26AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 26VWM 42.1VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ26
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ26AQ-13-FDIDKR, SMBJ26AQ-13-FDITR, SMBJ26AQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895781-SMBJ26AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ26AQ-13-F CAD Model

Description

Product Overview: SMBJ26AQ-13-F

The SMBJ26AQ-13-F is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This robust TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT).

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 26V, making it suitable for a range of applications where this voltage rating is required for effective protection.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs), ensuring reliable performance during surge events.
  • High Surge Capability: With its ability to withstand high energy and power surges, the SMBJ26AQ-13-F is an excellent choice for safeguarding electronic components.
  • Low Incremental Surge Resistance: The device offers low resistance during surge events, which helps to minimize voltage drop and protect connected devices efficiently.
  • Fast Response Time: The TVS diode provides a fast response time to transient events, typically in the picosecond range, which is crucial for immediate protection.
  • Uni-directional: This product is designed to offer uni-directional surge protection, making it ideal for scenarios where specific polarity protection is needed.

Applications

The SMBJ26AQ-13-F is versatile and can be used in a wide array of applications, including:

  • Power supply lines
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics
  • Portable devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMBJ26AQ-13-F is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

With its combination of features, the SMBJ26AQ-13-F from Diodes Incorporated stands out as a highly effective solution for circuit protection in a myriad of electronic applications. Whether you are designing a new system or looking to enhance the protection of an existing one, this TVS diode is an excellent choice for safeguarding your electronic investments.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4331 $58.4685
285+ $0.4053 $115.5105
445+ $0.3913 $174.1285
640+ $0.3634 $232.5760
830+ $0.3494 $290.0020
1,035+ $0.3354 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess