EN
  • EN
  • DE

SMBJ200A-13-F

Part No SMBJ200A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 200VWM 324VC SMB / 324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 200V
Voltage - Breakdown (Min) 224V
Voltage - Clamping (Max) @ Ipp 324V
Current - Peak Pulse (10/1000µs) 1.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ200
Standard Package 3,000 pcs
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 895763-SMBJ200A-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ200A-13-F CAD Model

Description

Product Overview: SMBJ200A-13-F from Diodes Incorporated

The SMBJ200A-13-F is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system-level events and other transient overvoltage conditions. This component is specifically engineered to safeguard voltage-sensitive devices from destruction or degradation, making it an essential component in a wide range of applications including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features and Benefits

  • High Surge Capability: With its ability to handle surge events up to 600W (10/1000μs), the SMBJ200A-13-F provides reliable protection against high energy transients.
  • Stand-Off Voltage: The device offers a stand-off voltage of 200V, ensuring that it can effectively clamp and withstand overvoltage events without compromising its protective capabilities.
  • Fast Response Time: The TVS diode boasts an exceptionally fast response time to transient events, typically in the picosecond range, providing immediate protection for sensitive circuit components.
  • Low Incremental Surge Resistance: The low surge resistance minimizes voltage drop during a surge event, ensuring better performance and protection levels.
  • Uni-Directional Protection: Designed to provide protection in one direction, the SMBJ200A-13-F is ideal for DC applications where polarity is fixed.
  • Surface Mount Package: The SMBJ200A-13-F comes in a convenient SMB (DO-214AA) package that is suitable for automated pick and place assembly processes, enhancing manufacturing efficiency.
  • Environmental Compliance: This TVS diode is compliant with the RoHS and REACH standards, ensuring that it meets the latest environmental safety regulations.

Applications

The SMBJ200A-13-F is versatile and can be used in a variety of applications, including:

  • Power Supply Protection
  • AC/DC Applications
  • Data Line Protection
  • Portable Devices
  • Industrial Systems
  • Telecommunication Equipment

With its combination of high surge capacity, fast response time, and environmental compliance, the SMBJ200A-13-F from Diodes Incorporated is an ideal choice for designers and engineers looking for reliable transient voltage suppression solutions.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5481 $52.0695
225+ $0.4497 $101.1825
345+ $0.4356 $150.2820
475+ $0.4216 $200.2600
615+ $0.4075 $250.6125
825+ $0.3654 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess