EN
  • EN
  • DE

SMAJ43A-13

Part No SMAJ43A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ43ADITR, SMAJ43ADIDKR, SMAJ43ADICT, SMAJ43A13, SMAJ43A
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934133-SMAJ43A-13
Ultra Librarian 3D Model Ultra Librarian SMAJ43A-13 CAD Model

Description

The SMAJ43A-13 from Diodes Incorporated is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is an ideal solution for safeguarding voltage-sensitive components which can be affected by voltage transients, such as integrated circuits (ICs), MOSFETs, and signal lines of sensor units.

Key Features

  • Stand-Off Voltage: The device offers a stand-off voltage of 43V, providing a stable protection threshold for electronic circuits.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000μs surges, ensuring reliable protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 69.4V, it quickly responds to transient over-voltage events, preventing potential damage to downstream components.
  • Package: Enclosed in a DO-214AC (SMA) package, the SMAJ43A-13 is compact and suitable for high-density circuit board designs.
  • Availability: It is available in both unidirectional and bidirectional configurations, catering to a wide range of application requirements.

Applications

The SMAJ43A-13 TVS diode is versatile and can be used in a variety of applications, including:

  • Consumer electronics protection
  • Industrial systems
  • Telecommunication devices
  • Portable devices
  • Power supply units

Quality and Compliance

Diodes Incorporated is committed to high standards of product quality and reliability. The SMAJ43A-13 complies with the RoHS directive, ensuring that it is free from hazardous substances. It is also characterized for operation from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Ordering Information

For those looking to integrate the SMAJ43A-13 into their system, it is available for order in bulk quantities. Detailed datasheets, technical specifications, and additional resources can be accessed through Diodes Incorporated’s official website or authorized distributors.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess