EN
  • EN
  • DE

SMAJ13A-F

Part No SMAJ13A-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190617-SMAJ13A-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ13A-F CAD Model

Description

Diodes Incorporated SMAJ13A-F TVS Diode

The SMAJ13A-F from Diodes Incorporated is a robust Transient Voltage Suppressor (TVS) diode, specifically designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD). This TVS diode is an essential component for circuit protection in a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications.

Key Features

  • Standoff Voltage: With a standoff voltage of 13V, the SMAJ13A-F is optimized for common working voltages, providing a cushion between operating voltage and the TVS trigger point.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400 Watts (10/1000μs waveform), ensuring high power handling capability for transient events.
  • Fast Response Time: The device boasts an exceptionally fast response time, typically just a few picoseconds from 0V to BV min, providing immediate protection against voltage spikes.
  • Low Incremental Surge Resistance: The low dynamic resistance allows the SMAJ13A-F to clamp transient overvoltages to a low level, minimizing stress on the protected component.
  • Uni-directional: As a uni-directional TVS diode, the SMAJ13A-F is specifically designed to protect against positive transient voltages.
  • Compliance: It meets the MSL Level 1 standard, per J-STD-020, LF maximum peak of 260°C, and is compliant with RoHS and REACH requirements, ensuring environmental safety and global acceptance.

Package and Quality Assurance

The SMAJ13A-F comes in the SMA (DO-214AC) package, which is known for its compact footprint and low profile, making it suitable for space-constrained applications. This package allows for efficient PCB layout and is compatible with standard pick-and-place equipment, facilitating easy integration into manufacturing processes.

With Diodes Incorporated's commitment to quality, each SMAJ13A-F diode undergoes rigorous testing to ensure reliable performance under extreme conditions. The device's robust construction and adherence to stringent industry standards make it a reliable choice for circuit protection in critical applications.

Whether you are designing a new system or seeking to enhance the durability of existing equipment, the SMAJ13A-F TVS diode represents a dependable solution for safeguarding electronic components against voltage transients and surges.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess