EN
  • EN
  • DE

SMAJ130CA-13

Part No SMAJ130CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 130V
Voltage - Breakdown (Min) 144V
Voltage - Clamping (Max) @ Ipp 209V
Current - Peak Pulse (10/1000µs) 1.9A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ130
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301037-SMAJ130CA-13
Ultra Librarian 3D Model Ultra Librarian SMAJ130CA-13 CAD Model

Description

Diodes Incorporated SMAJ130CA-13 - Product Overview

The SMAJ130CA-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transient events that can cause irreversible damage. This TVS diode is specifically engineered to safeguard components in commercial, industrial, and portable electronics, including computers, consumer electronics, automotive systems, and telecommunication devices.

Key Features

  • Bi-directional Surge Protection: The SMAJ130CA-13 offers bi-directional clamping, making it ideal for AC applications or where the polarity is reversible.
  • High Surge Capability: With its ability to handle surges up to 400W (10/1000μs surge waveform), this device provides a high level of protection against transient overvoltages.
  • DO-214AC (SMA) Package: The compact SMA package makes it suitable for high-density PCB layouts and offers a low profile in space-constrained applications.
  • Stand-Off Voltage: It has a stand-off voltage of 130V, which is the maximum reverse voltage the diode can withstand without conducting.
  • Temperature Range: The operating junction temperature range of -55°C to +150°C ensures stability and reliability across various temperature conditions.

Electrical Characteristics

The SMAJ130CA-13 is characterized by its quick response time to transient events, typically in the picosecond range. This ensures that sensitive circuitry is shielded from voltage spikes almost instantaneously. The device meets the ISO 7637-2 surge specification, making it suitable for automotive load dump protection. Furthermore, it complies with the IEC 61000-4-2 standard for electrostatic discharge (ESD) immunity, ensuring that it can withstand ESD events without degradation.

Applications

Common applications for the SMAJ130CA-13 TVS diode include power supply protection, data line and signal line protection, and voltage regulation for sensitive electronics. Its ability to rapidly clamp transient overvoltages and dissipate high surge energy makes it an essential component for enhancing the durability and reliability of electronic systems.

For designers and engineers looking for a reliable solution to protect their electronic designs from voltage transients, the SMAJ130CA-13 from Diodes Incorporated offers a perfect blend of performance, size, and thermal efficiency.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1582 $57.7430
895+ $0.1294 $115.8130
1,380+ $0.1259 $173.7420
1,905+ $0.1213 $231.0765
2,455+ $0.1178 $289.1990
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess