EN
  • EN
  • DE

SDT40A120CT

Part No SDT40A120CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 120V 20A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Manufacturer Diodes Incorporated
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name SDT40
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SDT40A120CT-ND, SDT40A120CTDI
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933240-SDT40A120CT
Ultra Librarian 3D Model Ultra Librarian SDT40A120CT CAD Model

Description

Diodes Incorporated SDT40A120CT Dual Trench MOS Barrier Schottky Rectifier

The SDT40A120CT from Diodes Incorporated is a high-performance, dual trench MOS barrier Schottky rectifier designed for applications requiring low power loss and high efficiency. This rectifier is a state-of-the-art device that combines the best features of Schottky and MOSFET technologies to provide superior performance in a compact package.

With a maximum average rectified current of 40A and a 120V reverse voltage, the SDT40A120CT is well-suited for a wide range of power management tasks. Its low forward voltage drop and low reverse leakage current ensure that the device operates efficiently, which is critical in power-sensitive designs. The dual configuration of the SDT40A120CT allows for space-saving in PCB layouts, making it an excellent choice for applications where board space is at a premium.

The rectifier is housed in a TO-220AB package, which is known for its robustness and ability to handle high thermal and electrical loads. This makes the SDT40A120CT ideal for use in high-frequency power supplies, lighting applications, DC-DC converters, and other power conversion systems.

Key Features of the SDT40A120CT:

  • Low forward voltage drop (VF) for high efficiency
  • Low reverse leakage current (IR) at high temperatures
  • High forward surge capability (IFSM)
  • TO-220AB package for optimal thermal performance
  • Guard ring for enhanced ruggedness and long-term reliability
  • Lead-free finish and RoHS compliant

The device's guard ring design enhances its ruggedness, ensuring that it can withstand voltage spikes and transients, which is often a requirement in industrial and automotive environments. Furthermore, the SDT40A120CT is environmentally friendly, as it is lead-free and RoHS compliant, making it suitable for use in green products.

Overall, the SDT40A120CT from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient power rectifier solution. Its combination of low power loss, high surge capability, and compact form factor make it a versatile component for modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0422 $56.2954
16+ $6.5987 $105.5792
24+ $6.3925 $153.4200
33+ $6.1863 $204.1479
42+ $5.9801 $251.1642
56+ $5.3615 $300.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess