EN
  • EN
  • DE

SDT20B100CTFP

Part No SDT20B100CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 10A ITO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 800mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 100V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Manufacturer Pack Quantity 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809120-SDT20B100CTFP
Ultra Librarian 3D Model Ultra Librarian SDT20B100CTFP CAD Model

Description

Introducing the SDT20B100CTFP - A High-Performance Schottky Rectifier

Diodes Incorporated is proud to present the SDT20B100CTFP, a state-of-the-art Schottky rectifier that is designed to meet the needs of modern high-efficiency power conversion systems. This device is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance performance and reliability for a wide range of applications.

Key Features of the SDT20B100CTFP

  • High Current Capability: The SDT20B100CTFP offers a high forward current of 20A, making it suitable for high-power applications that demand robust current handling.
  • Low Forward Voltage: With a low forward voltage drop, this Schottky rectifier ensures high efficiency in power conversion, leading to energy savings and reduced heat generation.
  • Fast Switching Speed: The device's fast switching characteristics make it an ideal choice for high-frequency applications, where rapid transitions are crucial.
  • Dual Common-Cathode Configuration: The rectifier comes in a dual common-cathode configuration, which simplifies the design of bridge topologies in power supplies and converters.
  • Thermal Performance: Encased in a TO-220FP package, the SDT20B100CTFP boasts excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • RoHS Compliant: The product adheres to the latest environmental standards, being RoHS compliant and free from hazardous materials.

Applications

The versatility of the SDT20B100CTFP makes it an ideal choice for a variety of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Automotive applications
  • Power management functions

With its combination of high-performance features, the SDT20B100CTFP from Diodes Incorporated is a reliable and efficient solution for designers looking to improve power density, efficiency, and thermal management in their power conversion systems. Whether you're working on industrial power supplies or automotive electronics, the SDT20B100CTFP is engineered to deliver outstanding performance and value.

For detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6301 $50.4080
195+ $0.5170 $100.8150
300+ $0.5009 $150.2700
415+ $0.4847 $201.1505
535+ $0.4686 $250.7010
715+ $0.4201 $300.3715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess