EN
  • EN
  • DE

SDT20120VCT

Part No SDT20120VCT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 120V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 860mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 120μA at 120V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813170-SDT20120VCT
Ultra Librarian 3D Model Ultra Librarian SDT20120VCT CAD Model

Description

Product Overview: SDT20120VCT from Diodes Incorporated

The SDT20120VCT is a state-of-the-art Schottky rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This rectifier is specifically engineered to meet the needs of modern high-efficiency power supply designs, offering a compact and efficient solution for your circuitry requirements.

Key Features

  • High Current Capability: The SDT20120VCT is capable of handling high current operations, making it suitable for power supply applications that demand robust performance.
  • Low Forward Voltage Drop: This device exhibits a low forward voltage drop, which translates to reduced power loss and improved efficiency, particularly important in applications where power conservation is critical.
  • High Surge Capability: Designed to withstand high surge events, the SDT20120VCT ensures reliability and stability in systems that may experience unexpected voltage spikes.
  • Power Dissipation: With its excellent thermal performance, the device is able to dissipate power effectively, ensuring long-term reliability and performance.

Applications

The SDT20120VCT is ideal for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

The technical specifications for the SDT20120VCT include:

  • Maximum repetitive peak reverse voltage: 120V
  • Average rectified forward current: 20A
  • Non-repetitive peak forward surge current: 150A
  • Operating junction temperature range: -55°C to +150°C
  • Package: TO-220AB

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The SDT20120VCT is no exception, as it is manufactured in facilities that are certified to ISO 9001:2015 and ISO 14001:2015 standards, ensuring that you receive a product that not only performs to your expectations but also supports your commitment to quality.

In summary, the SDT20120VCT from Diodes Incorporated is an excellent choice for designers looking for a high-performance Schottky rectifier that offers efficiency, reliability, and high current capability. Whether you're working on power supply units, automotive electronics, or other demanding applications, the SDT20120VCT is designed to deliver optimal performance while maintaining energy efficiency.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1074 $61.2888
28+ $4.1915 $117.3620
43+ $4.0598 $174.5714
59+ $3.9293 $231.8287
77+ $3.7988 $292.5076
102+ $3.4049 $347.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess