EN
  • EN
  • DE

SDMP0340LCT-7

Part No SDMP0340LCT-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series *
Package Cut Tape (CT),
Other Names SDMP0340LCT7,SDMP0340LCTDITR,31-SDMP0340LCT-7TR,1034-SDMP0340LCT-7TR,1034-SDMP0340LCT-7CT,SDMP0340LCTDICT,1034-SDMP0340LCT-7DKR,SDMP0340LCTDITR,SDMP0340LCTDICT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283078-SDMP0340LCT-7
Ultra Librarian 3D Model Ultra Librarian SDMP0340LCT-7 CAD Model

Description

Diodes Incorporated SDMP0340LCT-7 Schottky Barrier Rectifier

The SDMP0340LCT-7 from Diodes Incorporated is a high-performance Schottky Barrier Rectifier that has been meticulously designed to offer efficient power management in a variety of electronic applications. This component is a testament to Diodes Incorporated's commitment to providing industry-leading solutions for rectification needs in modern circuit designs.

The SDMP0340LCT-7 is a surface-mount device encapsulated in a compact DFN2020-3 package, making it an ideal choice for space-constrained applications. With its low profile and small footprint, this Schottky rectifier is perfect for use in portable devices where efficiency and board space are at a premium.

One of the standout features of the SDMP0340LCT-7 is its low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in applications such as power supply circuits, DC-DC converters, and high-frequency inverters, where energy conservation is critical.

In addition to its low forward voltage, the SDMP0340LCT-7 boasts a high surge current capability, ensuring that it can handle the demands of applications that experience transient overcurrent conditions. This makes it an excellent choice for protecting sensitive electronics against potential damage caused by unexpected power spikes.

The device also features a high junction temperature range, allowing it to operate reliably in environments with elevated temperatures. This robust thermal performance is crucial for maintaining stability and longevity in applications such as LED lighting systems, automotive electronics, and telecommunication infrastructure.

With its lead-free, RoHS-compliant design, the SDMP0340LCT-7 aligns with current environmental regulations, promoting the production of greener electronic products. This Schottky rectifier is not only a high-quality component in terms of performance but also demonstrates Diodes Incorporated's dedication to environmental stewardship.

In summary, the SDMP0340LCT-7 Schottky Barrier Rectifier from Diodes Incorporated is a versatile and reliable component that offers exceptional performance for a wide range of electronic applications. Its combination of low forward voltage, high surge current capability, and excellent thermal performance makes it a top choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2243 $58.3180
630+ $0.1841 $115.9830
975+ $0.1783 $173.8425
1,340+ $0.1726 $231.2840
1,735+ $0.1669 $289.5715
2,320+ $0.1496 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,512 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess