EN
  • EN
  • DE

SDM2U30CSP-7

Part No SDM2U30CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHTKY 30V 2A X3-WLB1608-2 / 2A SCHOTTKY BARRIER RECTIFIER CHIP SCALE PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 480mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 150μA at 30V
Capacitance at Vr, F 110pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package 2-XDFN
Supplier Device Package X3-WLB1608-2
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801461-SDM2U30CSP-7
Ultra Librarian 3D Model Ultra Librarian SDM2U30CSP-7 CAD Model

Description

Introducing the SDM2U30CSP-7 Power Diode from Diodes Incorporated

The SDM2U30CSP-7 is a cutting-edge power diode component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of their extensive range of diode technologies, which are renowned for their reliability, efficiency, and innovative design. The SDM2U30CSP-7 is particularly suited for a variety of applications that demand high performance and compact size.

Key Features

  • Low Forward Voltage Drop (VF): The SDM2U30CSP-7 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Surge Current Capability: This diode can withstand high surge currents, making it ideal for applications that experience transient overvoltages, ensuring the protection of sensitive electronic circuits.
  • Small Compact Package: The SDM2U30CSP-7 comes in a small CSP package, allowing for high-density PCB layouts and making it an excellent choice for space-constrained applications.
  • Low Reverse Leakage Current: With its low reverse leakage current, the diode ensures minimal power loss in the reverse direction, contributing to the overall efficiency of the system it is integrated into.
  • RoHS Compliant: Compliance with the RoHS directive means that the SDM2U30CSP-7 is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The versatility of the SDM2U30CSP-7 allows it to be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management designs
  • Reverse battery protection circuits
  • Power load switching

The SDM2U30CSP-7 is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor products that meet the evolving needs of the electronics industry. With its robust design and superior performance characteristics, this power diode is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1154 $50.1990
1,060+ $0.0947 $100.3820
1,635+ $0.0918 $150.0930
2,255+ $0.0888 $200.2440
2,915+ $0.0859 $250.3985
3,900+ $0.0770 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,800 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess