EN
  • EN
  • DE

SDM10U45-7-F

Part No SDM10U45-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247437-SDM10U45-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM10U45-7-F CAD Model

Description

SDM10U45-7-F: Silicon Carbide Schottky Diode from Diodes Incorporated

The SDM10U45-7-F is a cutting-edge Silicon Carbide (SiC) Schottky diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is specifically engineered to provide superior switching performance and higher efficiency than traditional silicon-based diodes. With its robust design and advanced material properties, the SDM10U45-7-F is an ideal choice for high-efficiency power conversion applications.

Key Features

  • Low Forward Voltage Drop: The SDM10U45-7-F boasts a low forward voltage drop, which significantly reduces power losses during operation and enhances the overall efficiency of the system.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, ensuring reliability and stability in applications that experience transient overcurrent conditions.
  • No Reverse Recovery Charge: With zero reverse recovery charge, the SDM10U45-7-F minimizes switching losses and reduces stress on the switching elements, leading to improved thermal management and longer component life.
  • High-Temperature Operation: The diode is designed to perform reliably in high-temperature environments, making it suitable for demanding applications where thermal conditions are a concern.

Applications

The SDM10U45-7-F is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • Solar energy systems
  • Automotive electronics

Package and Quality

The SDM10U45-7-F is offered in a compact, surface-mount PowerDI®5 package, which is optimized for automated assembly processes and designed to provide excellent thermal performance. Diodes Incorporated is committed to high standards of quality, and this diode is no exception. It is RoHS compliant and meets industry standards for performance and reliability.

In conclusion, the SDM10U45-7-F from Diodes Incorporated represents a significant advancement in Schottky diode technology, offering designers a high-performance solution for efficient power management in a wide range of electronic applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,350+ $0.0266 $115.7100
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
11,905+ $0.0243 $289.2915
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,695 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess