EN
  • EN
  • DE

SDM10U45-7-81

Part No SDM10U45-7-81
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837029-SDM10U45-7-81
Ultra Librarian 3D Model Ultra Librarian SDM10U45-7-81 CAD Model

Description

Diodes Incorporated SDM10U45-7-81 Schottky Barrier Diode

The SDM10U45-7-81 from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring low forward voltage drop and minimal reverse leakage current. This diode is part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and efficiency in various electronic circuits.

With its surface mount SOD-123 flat lead package, the SDM10U45-7-81 offers a compact footprint, making it an excellent choice for space-constrained applications. The device is characterized by a 1.0A average rectified forward current and a maximum repetitive peak reverse voltage of 45V, which makes it suitable for medium-power applications.

The low forward voltage drop (V_F) ensures high efficiency when conducting, which is critical for power-sensitive designs. This feature, combined with the fast switching speed of the diode, makes the SDM10U45-7-81 an ideal component for switch-mode power supplies, DC-DC converters, and reverse voltage protection circuits.

Its low reverse leakage current (I_R) contributes to the overall energy-saving performance of the end application by minimizing power loss when the diode is in the non-conducting state. This characteristic is particularly important in applications such as solar cells and high-efficiency power systems where every milliwatt of power saving is crucial.

The SDM10U45-7-81 is also characterized by its robustness, capable of withstanding high surge currents, which enhances the reliability of the device under stressful conditions. The operating junction temperature range of -55°C to +150°C ensures that the diode can perform reliably over a wide temperature range, suitable for industrial and automotive environments.

For environmentally conscious manufacturers and designers, the SDM10U45-7-81 is lead-free, halogen-free, and RoHS compliant, aligning with global regulations on hazardous substances. This commitment to environmental standards makes it a responsible choice for the modern electronic market.

In summary, the SDM10U45-7-81 Schottky barrier diode from Diodes Incorporated is a versatile and efficient component that offers a blend of low forward voltage, minimal reverse leakage current, and compact packaging, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,315+ $0.0249 $57.6435
5,620+ $0.0206 $115.7720
8,725+ $0.0199 $173.6275
11,980+ $0.0193 $231.2140
15,530+ $0.0186 $288.8580
20,835+ $0.0166 $345.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess