EN
  • EN
  • DE

SDINDDH6–16G-XI

Part No SDINDDH6–16G-XI
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 16GB UFS2.1 iNAND IX EU312 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955720-SDINDDH6–16G-XI
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH6–16G-XI CAD Model

Description

Product Overview: SDINDDH6-16G-XI from Diodes Incorporated

The SDINDDH6-16G-XI is a high-performance, industrial-grade eMMC (embedded MultiMediaCard) storage solution from Diodes Incorporated, tailored to meet the rigorous demands of industrial and commercial applications. With a focus on reliability and endurance, this eMMC card is ideal for use in a wide range of environments and applications where data integrity and operational stability are paramount.

Key Features and Benefits

  • Storage Capacity: The SDINDDH6-16G-XI offers a generous 16GB of NAND storage, providing ample space for operating systems, applications, and data logging in embedded systems.
  • High-Speed Interface: It features a high-speed HS400 interface that delivers fast data transfer rates, enhancing the overall system performance and responsiveness.
  • Industrial Temperature Range: Designed to operate reliably in extreme conditions, this eMMC card can withstand temperatures ranging from -40°C to 85°C, making it suitable for outdoor and rugged environments.
  • Enhanced Data Protection: Equipped with advanced features such as error correction code (ECC) and wear-leveling algorithms, the SDINDDH6-16G-XI ensures data integrity and extends the lifespan of the memory cells.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The robustness and versatility of the SDINDDH6-16G-XI make it an excellent choice for a variety of industrial applications, including:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Automotive infotainment and navigation systems
  • Internet of Things (IoT) devices
  • Surveillance and security systems
  • Digital signage and point-of-sale terminals

Quality and Support

Diodes Incorporated is committed to delivering products of the highest quality. The SDINDDH6-16G-XI is no exception, backed by rigorous testing and validation to ensure it meets the stringent requirements of industrial applications. Customers can also rely on Diodes Incorporated's global support network for technical assistance and service.

In summary, the SDINDDH6-16G-XI from Diodes Incorporated represents a reliable, high-capacity storage solution that is engineered to perform in the most challenging environments, ensuring that critical data is always secure and accessible.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess