EN
  • EN
  • DE

SDINBDG4-32G-I1

Part No SDINBDG4-32G-I1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND IX EM122 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955851-SDINBDG4-32G-I1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-32G-I1 CAD Model

Description

The SDINBDG4-32G-I1 from Diodes Incorporated is a high-performance NAND flash memory component designed for a wide range of digital storage applications. This reliable memory solution offers a substantial 32GB of storage capacity, making it an excellent choice for embedded systems, mobile devices, and IoT applications where large storage within a compact footprint is required.

Key Features

  • Storage Capacity: 32GB of solid-state memory ensures ample space for operating systems, applications, and data.
  • Interface: Equipped with a high-speed eMMC interface, this flash memory provides seamless integration with a host of compatible devices.
  • Form Factor: The SDINBDG4-32G-I1 comes in a small and efficient package, allowing for easy integration into space-constrained designs.
  • Performance: Fast read and write speeds enable quick data access and transfer, enhancing the overall performance of the devices it is used in.
  • Reliability: Built with Diodes Incorporated's commitment to quality, this NAND flash memory is designed for longevity and consistent performance under varying conditions.
  • Energy Efficiency: The low-power consumption of this memory component makes it ideal for portable and battery-powered devices, helping to extend their usage time.

Applications

The SDINBDG4-32G-I1 is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • GPS navigation systems
  • Wearable technology
  • Digital cameras and camcorders
  • Home automation systems
  • Industrial automation

Summary

The SDINBDG4-32G-I1 NAND flash memory from Diodes Incorporated is an essential component for manufacturers and developers who demand high storage capacity, fast performance, and reliability in their digital products. With its advanced technology and robust design, it stands as a smart choice for a multitude of applications where data integrity and efficiency are paramount.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Epson Company
16GB eMMC
Lowest to $26.0857
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Samsung
16GB eMMC5.1
Lowest to $66.9403
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Kingston
32GB eMMC
Lowest to $19.5853
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess