EN
  • EN
  • DE

SDIN7DU2-64G

Part No SDIN7DU2-64G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956319-SDIN7DU2-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN7DU2-64G CAD Model

Description

The SDIN7DU2-64G is a high-performance NAND flash memory module from Diodes Incorporated, designed for a wide array of electronic applications where reliable and fast data storage is crucial. This memory module provides an ample storage capacity of 64 gigabytes, making it an ideal solution for data-intensive operations.

Key Features

  • Storage Capacity: 64GB of solid-state memory ensures that there is enough space for multimedia files, applications, and documents.
  • Interface: Equipped with a high-speed eMMC interface, the SDIN7DU2-64G offers quick read and write speeds, facilitating efficient data transfer.
  • Form Factor: The compact form factor of this NAND flash memory module makes it suitable for integration into a variety of electronic devices, including smartphones, tablets, and IoT gadgets.
  • Operational Reliability: Designed to withstand the rigors of frequent use, this memory module provides stable performance and longevity.
  • Energy Efficiency: The SDIN7DU2-64G is optimized for low power consumption, which helps extend the battery life of portable devices.

Applications

The versatility of the SDIN7DU2-64G NAND flash memory module allows it to be used in numerous applications, such as:

  • Mobile devices (smartphones and tablets)
  • Embedded systems
  • Internet of Things (IoT) devices
  • Digital cameras and video recorders
  • Portable gaming consoles
  • GPS and navigation systems

Technical Specifications

For developers and engineers, the SDIN7DU2-64G offers the following technical specifications:

  • Sequential Read/Write speeds that ensure quick data access and storage
  • Random Read/Write IOPS for high-performance in multitasking environments
  • Temperature range suited for various operating environments
  • Compliance with industry standards for eMMC interfaces

In conclusion, the SDIN7DU2-64G NAND flash memory module from Diodes Incorporated is a robust and reliable storage solution that meets the needs of modern electronic devices. Its combination of capacity, speed, and durability makes it a prime choice for manufacturers and developers looking to enhance their products with superior data storage capabilities.

You May Also Be Interested in

Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us
Kingston
16GB eMMC
Lowest to $25.0254
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Samsung
16GB eMMC5.1
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess