EN
  • EN
  • DE

SDIN5F1-64G

Part No SDIN5F1-64G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 64GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956214-SDIN5F1-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5F1-64G CAD Model

Description

Diodes Incorporated SDIN5F1-64G NAND Flash Memory

Introducing the SDIN5F1-64G, a high-performance NAND Flash memory module from Diodes Incorporated, designed to meet the rigorous demands of modern electronic devices. This compact and reliable storage solution is perfect for a wide range of applications, from portable gadgets to sophisticated industrial systems.

Key Features

  • Storage Capacity: The SDIN5F1-64G offers a generous 64GB of storage space, allowing for ample room to store operating systems, applications, and data.
  • Interface: Equipped with a high-speed eMMC interface, this NAND Flash memory ensures fast read and write speeds, providing quick access to data and smooth performance.
  • Form Factor: With its small form factor, the SDIN5F1-64G is ideal for use in space-constrained environments, making it a versatile choice for a variety of electronic devices.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the SDIN5F1-64G is no exception. It is built to withstand the rigors of everyday use and is tested rigorously to ensure data integrity and longevity.
  • Energy Efficiency: This memory module is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.

Applications

The SDIN5F1-64G is suited for a broad spectrum of applications, including:

  • Smartphones and tablets
  • GPS navigation systems
  • Wearable technology
  • Embedded systems
  • Industrial automation and control systems
  • Internet of Things (IoT) devices

Technical Specifications

Attribute Details Part Number SDIN5F1-64G Memory Type NAND Flash Memory Size 64GB Interface Type eMMC Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer

Whether you're developing the next generation of consumer electronics or upgrading industrial systems, the SDIN5F1-64G from Diodes Incorporated provides the reliability and performance you need to keep your data secure and accessible.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess