EN
  • EN
  • DE

SDIN5C2-16G-T

Part No SDIN5C2-16G-T
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956263-SDIN5C2-16G-T
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-16G-T CAD Model

Description

Diodes Incorporated SDIN5C2-16G-T NAND Flash Memory

The SDIN5C2-16G-T from Diodes Incorporated is a high-performance NAND flash memory module designed for a wide range of digital storage applications. This robust storage solution is part of Diodes Incorporated's commitment to providing advanced memory technology that meets the evolving needs of modern electronics.

With a storage capacity of 16 gigabytes (GB), the SDIN5C2-16G-T offers ample space for storing large files, high-resolution images, and multimedia content. It is ideal for use in consumer electronics, mobile devices, digital cameras, and other applications where reliable and fast data storage is essential.

The module operates on a nominal voltage of 3.3 volts, making it energy-efficient and suitable for portable devices where power consumption is a critical consideration. Additionally, its compact form factor allows for seamless integration into space-constrained designs without compromising on storage capacity or performance.

Key features of the SDIN5C2-16G-T include:

  • High-Speed Data Transfer: The NAND flash memory provides fast read and write speeds, ensuring quick access to data and efficient operation.
  • Durability: Built to withstand the rigors of frequent use, this memory module is designed for a long operational life and consistent performance.
  • Compatibility: The SDIN5C2-16G-T is designed to be compatible with a broad range of host devices, ensuring a versatile solution for various applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and stability even in extreme conditions.

This NAND flash memory module also features advanced wear-leveling and error correction code (ECC) algorithms, which enhance data integrity and extend the life of the flash memory cells. Users can rely on the SDIN5C2-16G-T for their critical data storage needs, knowing that it delivers both performance and reliability.

Whether you're developing a new mobile device, upgrading a digital camera's storage capabilities, or seeking reliable storage for industrial applications, the SDIN5C2-16G-T NAND flash memory from Diodes Incorporated is a smart choice that will not disappoint.

You May Also Be Interested in

Epson Company
4GB eMMC
Need more? Email Us
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess