EN
  • EN
  • DE

SDIN4E2-032G

Part No SDIN4E2-032G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB INand
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956308-SDIN4E2-032G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN4E2-032G CAD Model

Description

The SDIN4E2-032G from Diodes Incorporated is a high-performance NAND flash memory device that offers a reliable storage solution for a wide range of applications. This particular model comes with a 32GB storage capacity, making it suitable for use in consumer electronics, mobile devices, and embedded systems where substantial data storage is required.

Key Features

  • Storage Capacity: 32GB, providing ample space for multimedia files, applications, and system data.
  • Interface: Equipped with a high-speed eMMC interface, the SDIN4E2-032G ensures fast data transfer rates, enabling efficient read and write operations.
  • Form Factor: This compact and durable NAND flash memory comes in a small form factor, making it an ideal choice for space-constrained applications.
  • Reliability: Designed with Diodes Incorporated's commitment to quality, the SDIN4E2-032G offers excellent data retention and endurance for a long operational lifespan.
  • Compatibility: The device is compatible with a wide range of host controllers and is designed to meet the standards of various consumer and industrial markets.

Applications

The SDIN4E2-032G NAND flash memory is versatile and can be utilized in numerous applications, including:

  • Smartphones and tablets for additional internal storage.
  • GPS navigation systems for map and software storage.
  • Digital cameras and camcorders for high-resolution image and video storage.
  • Wearable technology where space and power consumption are critical.
  • Embedded systems and IoT devices requiring dependable non-volatile memory.

Technical Specifications

Attribute Value Part Number SDIN4E2-032G Memory Type NAND Flash Memory Size 32GB Write Speed Varies with application Operating Temperature Specified by the manufacturer

For detailed specifications and product documentation, interested parties should consult the official datasheet provided by Diodes Incorporated or contact their sales representatives for further assistance.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess