EN
  • EN
  • DE

SD5D28B-8G

Part No SD5D28B-8G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 8GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956231-SD5D28B-8G
Series *
Ultra Librarian 3D Model Ultra Librarian SD5D28B-8G CAD Model

Description

Introducing the SD5D28B-8G from Diodes Incorporated

The SD5D28B-8G is a high-performance, surface-mount Schottky barrier rectifier designed meticulously by Diodes Incorporated. This component is engineered to offer low forward voltage drop and high surge current capability, making it an ideal choice for a wide array of applications where efficiency and reliability are paramount.

With its compact DO-219AB (SMF) package, the SD5D28B-8G provides a space-saving solution without compromising on power and performance. The device is capable of handling continuous forward currents up to 8A, with a maximum repetitive peak reverse voltage of 40V. This makes it suitable for high-frequency inverters, freewheeling, and polarity protection applications where space and thermal efficiency are critical considerations.

The device's low power loss and high efficiency are achieved thanks to its Schottky barrier design, which ensures minimal voltage drop across the diode when conducting. The SD5D28B-8G also boasts a fast switching capability, further enhancing its performance in high-speed circuitry and contributing to reduced energy waste in power conversion systems.

Safety and reliability are at the forefront of the SD5D28B-8G's design. It is compliant with the RoHS directive, meaning it is free from hazardous substances commonly found in electronic components. Additionally, it is characterized by its robust construction, which provides high thermal performance and ensures a long operational life even under challenging conditions.

Whether it's for use in power supply units, LED lighting, automotive applications, or portable devices, the SD5D28B-8G is a versatile component that offers a blend of efficiency, compactness, and durability. Diodes Incorporated's commitment to quality ensures that this Schottky barrier rectifier will meet the rigorous demands of modern electronic devices.

Choose the SD5D28B-8G for your next project and experience the difference in performance and reliability that Diodes Incorporated delivers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess