EN
  • EN
  • DE
  • IT

SD103CWS-7

Part No SD103CWS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 350mA (DC)
Voltage - Forward (Vf) (Max) @ If 600 mV @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 5 µA @ 10 V
Capacitance @ Vr, F 28pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number SD103C
Other Names SD103CWSDICT,SD103CWS7,SD103CWSTR,SD103CWSCT,SD103CWSTR,SD103CWSCT,SD103CWSDITR,SD103CWS
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282707-SD103CWS-7
Ultra Librarian 3D Model Ultra Librarian SD103CWS-7 CAD Model

Description

The SD103CWS-7 from Diodes Incorporated is a high-performance Schottky Barrier Diode designed to offer fast switching capabilities, low forward voltage drop, and minimal reverse leakage current. This diode is housed in a compact SOD-323 package, making it an ideal choice for space-constrained applications. Its small footprint and low profile are well-suited for portable electronic devices where efficiency and battery life are of paramount importance.

Key Features

  • Low Forward Voltage Drop: The SD103CWS-7 ensures efficient operation with a minimal voltage drop across the diode when conducting, thereby reducing power loss and improving overall system efficiency.
  • Fast Switching Speed: With its fast switching action, this diode is capable of operating at high frequencies, which makes it suitable for switching power supplies, converters, and high-frequency circuits.
  • Low Reverse Leakage: The diode features a low reverse leakage current, which reduces power consumption when the diode is in the non-conductive state, thus enhancing the energy efficiency of the entire circuit.
  • High Reliability: Manufactured by Diodes Incorporated, the SD103CWS-7 is built to meet high-quality standards, ensuring reliable performance over a wide range of operating conditions.
  • RoHS Compliant: This product is compliant with RoHS standards, meaning it is free from hazardous substances commonly found in electronic components, making it environmentally friendly and safe for use in consumer electronics.

Applications

The versatility of the SD103CWS-7 allows it to be used in a variety of applications, including:

  • DC-DC Converters
  • AC-DC Adapters
  • Reverse Voltage Protection Circuits
  • Low Voltage Rectifiers
  • High Frequency Inverters
  • Freewheeling Diodes
  • Portable Battery-Powered Devices

Technical Specifications

Parameter Value Package SOD-323 Maximum Repetitive Reverse Voltage (V<sub>RRM) 40 V Forward Continuous Current (I<sub>F) 350 mA Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 1.2 A Operating Temperature Range -65°C to +125°C

For more detailed information on the SD103CWS-7, including mechanical data, electrical characteristics, and packaging details, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2395 $58.6775
590+ $0.1966 $115.9940
910+ $0.1905 $173.3550
1,255+ $0.1843 $231.2965
1,625+ $0.1783 $289.7375
2,170+ $0.1598 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess