EN
  • EN
  • DE
  • IT

SD103AWS-7

Part No SD103AWS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 350MA SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 350mA (DC)
Voltage - Forward (Vf) (Maximum) at If 600mV at 200mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage at Vr 5μA at 30V
Capacitance at Vr, F 28pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -65°C ~ 125°C
Part Number Series SD103A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805383-SD103AWS-7
Ultra Librarian 3D Model Ultra Librarian SD103AWS-7 CAD Model

Description

Introducing the SD103AWS-7 Schottky Diode from Diodes Incorporated

The SD103AWS-7 is a highly efficient, surface-mount Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode offers engineers and designers a compact, reliable solution for applications requiring fast switching and low voltage drop.

Key Features

  • Low Forward Voltage Drop: The SD103AWS-7 boasts a low forward voltage drop, making it ideal for high-efficiency applications and reducing energy loss during operation.
  • High Current Capability: With a continuous forward current of 350mA, this Schottky diode can handle significant current levels for its size, ensuring suitability for a wide range of applications.
  • Fast Switching Speed: Schottky diodes are known for their fast switching capabilities, and the SD103AWS-7 is no exception. This feature is critical for high-frequency applications where rapid switching is essential.
  • Low Power Loss: The diode's low power loss characteristics contribute to overall system efficiency, making it a preferred choice for power-sensitive designs.
  • Surface Mount Package: Enclosed in an SOD-323 package, the SD103AWS-7 is designed for automatic pick-and-place assembly processes, facilitating efficient manufacturing and compact circuit designs.

Applications

The SD103AWS-7 is versatile and can be used in a variety of electronic circuits and devices. Typical applications include:

  • DC-DC converters
  • Power supply circuits
  • Reverse voltage protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Portable devices and battery-powered gadgets

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SD103AWS-7 is no exception, undergoing rigorous testing to ensure it performs under various conditions and throughout its intended lifespan. This commitment to quality ensures that the SD103AWS-7 is a dependable component for any electronic application.

In summary, the SD103AWS-7 Schottky Barrier Rectifier from Diodes Incorporated is a superior choice for designers looking for a diode that combines efficiency, high current capability, and fast switching in a small, surface-mount package. Its robust design and versatile application range make it an essential component in the modern electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2,215+ $0.0226 $50.0590
5,380+ $0.0186 $100.0680
8,335+ $0.0180 $150.0300
11,495+ $0.0174 $200.0130
14,795+ $0.0169 $250.0355
19,870+ $0.0151 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,034 pieces
MOQ: 2215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess