EN
  • EN
  • DE
  • IT

SBR140S3

Part No SBR140S3
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 1A SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 40V
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 064077-SBR140S3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR140S3 CAD Model

Description

Introducing the SBR140S3 from Diodes Incorporated

Diodes Incorporated presents the SBR140S3, a robust and efficient Super Barrier Rectifier (SBR) designed for high-performance applications that demand reliability and energy efficiency. This rectifier is a standout component in its class, offering an optimal balance between forward voltage drop and reverse leakage current.

Key Features of the SBR140S3

  • Low Forward Voltage Drop: The SBR140S3 is engineered to provide a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system, leading to improved overall performance.
  • High Surge Capability: With its excellent surge handling capacity, this rectifier can withstand transient over-voltage conditions, ensuring the protection of sensitive electronic circuits.
  • Low Power Loss: The device is optimized for minimal power loss, making it an ideal choice for power-sensitive designs.
  • Super Barrier Design: The innovative Super Barrier design offers a superior alternative to traditional Schottky diodes, combining low leakage characteristics with a fast switching response.

Applications

The SBR140S3 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in power supplies
  • Polarity protection devices
  • Automotive applications
  • LED lighting systems

Technical Specifications

With a maximum average rectified current of 1A and a reverse voltage of 40V, the SBR140S3 is capable of meeting the requirements of various electronic designs. Its low thermal resistance ensures that it can handle significant levels of current without overheating, and its compact package makes it suitable for space-constrained applications.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR140S3 is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. This commitment ensures that customers receive a product that not only meets their technical requirements but also provides long-term reliability in their applications.

In summary, the SBR140S3 from Diodes Incorporated is an excellent choice for designers looking for a high-performance, energy-efficient rectifier that won't compromise on quality or reliability.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess