EN
  • EN
  • DE

SBRT60U60CT

Part No SBRT60U60CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series TrenchSBR
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 180 µA @ 60 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Other Names SBRT60U60CTDDI,SBRT60U60CTDI
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283033-SBRT60U60CT
Ultra Librarian 3D Model Ultra Librarian SBRT60U60CT CAD Model

Description

Product Overview: SBRT60U60CT - Diodes Incorporated

The SBRT60U60CT is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, renowned for its high efficiency and reliability in power management applications. This component is specifically engineered to meet the demanding requirements of today's high-performance electronic devices, offering both low forward voltage drop and low power loss, which are critical for energy-saving in consumer electronics.

Key Features

  • High Current Capability: With a 60A average rectified output current, this rectifier is capable of handling high current requirements, making it suitable for a variety of demanding applications.
  • Low Forward Voltage: The SBRT60U60CT boasts a low forward voltage drop, which enhances system efficiency and reduces thermal issues, thus improving the overall performance of the power circuit.
  • High Surge Capability: Its surge overload rating ensures that the device can handle transient excess currents, providing robust protection against power surges and spikes.
  • Dual Configuration: The rectifier comes in a common cathode dual configuration, which offers design flexibility and can be advantageous in applications requiring synchronous rectification.
  • High-Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBRT60U60CT is designed to withstand extreme environments, ensuring reliability under various temperature conditions.
  • TO-220-3 Package: Encased in a TO-220-3 package, it is not only robust but also easy to mount and integrate into a wide range of electronic circuits.

Applications

The SBRT60U60CT is versatile and can be used in numerous applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in inverters
  • Battery chargers
  • Automotive applications
  • High-frequency rectification circuits

As a product of Diodes Incorporated, the SBRT60U60CT is backed by a reputation for quality and a commitment to providing components that lead the industry in performance, durability, and efficiency. Whether it's for personal electronics or industrial power solutions, the SBRT60U60CT is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess