EN
  • EN
  • DE

SBRT4U15LP-7

Part No SBRT4U15LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 15 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 470 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 15 V
Mounting SMD (SMT)
Package / Case 2-UDFN
Supplier Device Package U-DFN2020-2
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBRT4
Other Names SBRT4U15LP-7DIDKR,SBRT4U15LP-7DITR,SBRT4U15LP-7DICT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282606-SBRT4U15LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT4U15LP-7 CAD Model

Description

Introducing the SBRT4U15LP-7 from Diodes Incorporated

The SBRT4U15LP-7 is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide high-efficiency power conversion with minimal power loss, making it an ideal choice for a wide range of applications where power density and efficiency are crucial.

Key Features

  • Low Profile Package: The SBRT4U15LP-7 comes in a PowerDI™5 package, which is known for its slim profile and small footprint. This package is designed to optimize board space, allowing for more compact circuit designs.
  • High Current Capability: With a forward continuous current rating of 4A, this rectifier can handle significant current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances system efficiency by reducing the power loss during operation.
  • High Surge Capability: It is capable of withstanding high surge currents, thereby providing reliable performance under transient conditions.
  • Thermal Performance: Excellent thermal performance is ensured by the PowerDI™5 package, which aids in heat dissipation and maintains the stability of the device under varying operational conditions.

Applications

The SBRT4U15LP-7 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies
  • Adapters
  • Lighting systems
  • Automotive applications
  • Portable devices
  • Reverse polarity protection circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SBRT4U15LP-7 is no exception, having undergone rigorous testing to ensure it performs consistently across various conditions. Its robust construction and high-quality materials make it a durable choice for both industrial and consumer electronic devices.

Environmental Compliance

This product is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

With its combination of low power loss, high current capability, and compact design, the SBRT4U15LP-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3185 $58.9225
445+ $0.2614 $116.3230
685+ $0.2533 $173.5105
945+ $0.2451 $231.6195
1,220+ $0.2369 $289.0180
1,635+ $0.2124 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess