EN
  • EN
  • DE
  • IT

SBRT3U60SA-13

Part No SBRT3U60SA-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 3A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Super Barrier 60 V 3A Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SBRT3
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRT3U60SA-13DITR, SBRT3U60SA-13DIDKR, SBRT3U60SA-13DICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893710-SBRT3U60SA-13
Ultra Librarian 3D Model Ultra Librarian SBRT3U60SA-13 CAD Model

Description

Introducing the SBRT3U60SA-13 - A Robust Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBRT3U60SA-13, an advanced Super Barrier Rectifier (SBR) that promises to deliver high efficiency and reliability for a variety of applications. This state-of-the-art component is designed to meet the rigorous demands of today's electronic devices, providing a perfect blend of low forward voltage drop and high surge current capability.

Key Features of the SBRT3U60SA-13

  • High Surge Capability: With its robust design, the SBRT3U60SA-13 can withstand high surge currents, making it an ideal choice for power supply applications where transient surge protection is critical.
  • Low Power Loss: The device features a low forward voltage drop, which translates to reduced power loss during operation. This enhances overall efficiency and can lead to energy savings in power-intensive applications.
  • Thermal Stability: The SBR technology ensures that the rectifier operates reliably over a wide temperature range, maintaining performance even under thermal stress.
  • Environmentally Friendly: The SBRT3U60SA-13 is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The versatility of the SBRT3U60SA-13 allows it to be used in a diverse range of applications, including:

  • Switching power supplies
  • Adapters
  • Lighting applications
  • Reverse polarity protection circuits
  • Load switches
  • Boost converters

Product Specifications

The SBRT3U60SA-13 is provided in a compact, surface-mount package that facilitates easy integration into various circuit designs. It supports a continuous forward current of up to 3A and has a maximum repetitive peak reverse voltage of 60V. Its low profile and small footprint make it suitable for space-constrained applications, while its lead-free finish caters to eco-friendly manufacturing processes.

With the SBRT3U60SA-13, Diodes Incorporated continues to demonstrate its commitment to providing high-quality components that enhance the performance and efficiency of electronic products. Whether you're designing power supplies or looking to improve your current applications, the SBRT3U60SA-13 is a reliable and efficient solution that won't disappoint.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess