EN
  • EN
  • DE

SBRT2U45LP-7

Part No SBRT2U45LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, TrenchSBR
Package Tape & Reel
Product Status Obsolete
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 2 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 45 V
Mounting SMD (SMT)
Package / Case 3-UDFN
Supplier Device Package X1-DFN1411-3
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBRT2
Other Names SBRT2U45LP-7DICT,SBRT2U45LP-7DI,1034-SBRT2U45LP-7DIDKR,SBRT2U45LP-7DIDKR,1034-SBRT2U45LP-7DITR,SBRT2U45LP-7DI,1034-SBRT2U45LP-7DICT,SBRT2U45LP-7DITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282619-SBRT2U45LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT2U45LP-7 CAD Model

Description

The SBRT2U45LP-7 is a state-of-the-art rectifier diode from Diodes Incorporated, designed to offer superior performance in a variety of applications. This component is part of the company's extensive range of diodes, which are known for their reliability and efficiency. The SBRT2U45LP-7 is particularly well-suited for high-frequency environments and power-sensitive applications due to its low power loss and high efficiency.

Key Features

  • Low Profile Package: The device comes in a low profile PowerDI™5 package, ensuring a compact footprint and minimal space consumption on the PCB.
  • Super Barrier Technology: Incorporating Diodes Incorporated's advanced Super Barrier Rectifier (SBR®) technology, the SBRT2U45LP-7 offers a lower forward voltage drop compared to conventional Schottky diodes.
  • High Surge Capability: With its robust design, the diode is capable of withstanding high surge currents, making it ideal for applications that require a high level of reliability and resilience.
  • Low Thermal Resistance: The component's excellent thermal characteristics enable efficient heat dissipation, contributing to its overall performance and longevity.

Applications

The SBRT2U45LP-7 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC/DC converters
  • OR-ing diode
  • Reverse battery protection

Technical Specifications

  • Voltage Rating: The diode has a maximum repetitive reverse voltage (VRRM) of 45V.
  • Current Rating: It offers a forward continuous current (IF) of 2A.
  • Low Forward Voltage Drop: The forward voltage drop (VF) is minimized to enhance system efficiency.
  • Operating Temperature Range: The SBRT2U45LP-7 is designed to operate within a temperature range of -55°C to +150°C, accommodating a wide range of environmental conditions.

Environmental and Quality Standards

Diodes Incorporated is committed to environmental sustainability and quality. The SBRT2U45LP-7 is produced with adherence to rigorous standards, ensuring both high performance and compliance with environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2830 $58.0150
500+ $0.2323 $116.1500
775+ $0.2250 $174.3750
1,065+ $0.2178 $231.9570
1,375+ $0.2104 $289.3000
1,840+ $0.1887 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess