EN
  • EN
  • DE

SBRT10U50SP5-13D

Part No SBRT10U50SP5-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 50 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBRT10
Other Names SBRT10U50SP5-13D,SBRT10U50SP5-13DDIDKR,SBRT10U50SP5-13DDICT,SBRT10U50SP5-13DDITR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282610-SBRT10U50SP5-13D
Ultra Librarian 3D Model Ultra Librarian SBRT10U50SP5-13D CAD Model

Description

Introducing the SBRT10U50SP5-13D Schottky Rectifier from Diodes Incorporated

The SBRT10U50SP5-13D is a cutting-edge Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is meticulously engineered to provide high-efficiency power management solutions for a wide range of electronic applications. The SBRT10U50SP5-13D is a testament to Diodes Incorporated's commitment to delivering high-performance components that meet the evolving needs of modern technology.

With its impressive 10A forward current and 50V reverse voltage capability, the SBRT10U50SP5-13D stands out as a robust and reliable choice for high-frequency power systems. Its low forward voltage drop ensures minimal power loss, which is crucial for maintaining energy efficiency in power conversion processes. This feature, combined with a fast switching speed, makes the SBRT10U50SP5-13D an ideal rectifier for applications such as DC-DC converters, free-wheeling diodes, and polarity protection devices.

The device is housed in a TO-277B package, also known as a "PowerDI™ 5" package, which is known for its compact footprint and low profile. This package design not only saves valuable board space but also enhances thermal performance, allowing for better heat dissipation during operation. The SBRT10U50SP5-13D is also characterized by its low leakage current, which contributes to its overall efficiency and reliability.

Furthermore, the SBRT10U50SP5-13D is environmentally friendly, as it is RoHS compliant and free from hazardous substances such as lead and halogens. This compliance ensures that it meets global environmental standards and can be used in products that are marketed worldwide.

In summary, the SBRT10U50SP5-13D from Diodes Incorporated is an exceptional Schottky rectifier that offers a blend of high efficiency, thermal performance, and environmental compliance. It is a versatile component that can enhance the performance of a variety of power management applications, making it a valuable addition to any electronic system design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9326 $51.2930
135+ $0.7653 $103.3155
205+ $0.7413 $151.9665
280+ $0.7174 $200.8720
365+ $0.6935 $253.1275
485+ $0.6218 $301.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,549 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess