EN
  • EN
  • DE
  • IT

SBR8U60P5-13D

Part No SBR8U60P5-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series SBR®
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 600 µA @ 60 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR8U60
Other Names SBR8U60P5-13DDI
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282582-SBR8U60P5-13D
Ultra Librarian 3D Model Ultra Librarian SBR8U60P5-13D CAD Model

Description

Introducing the SBR8U60P5-13D from Diodes Incorporated

The SBR8U60P5-13D is a cutting-edge Super Barrier Rectifier (SBR) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This innovative component is engineered to combine the best attributes of Schottky and traditional silicon diode technologies, offering superior efficiency and thermal performance.

Key Features and Benefits

  • High Surge Capability: The SBR8U60P5-13D is designed to withstand high surge events, making it ideal for applications where transient overvoltage protection is crucial.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures reduced power loss and higher efficiency, which is particularly beneficial in power-sensitive designs.
  • Superior Thermal Performance: Thanks to its excellent thermal characteristics, the SBR8U60P5-13D operates reliably over a wide temperature range, maintaining performance even under challenging conditions.
  • Low Leakage Current: The device exhibits minimal leakage current, thereby enhancing the overall efficiency of the application and reducing standby power losses.
  • Robust Package: Encased in a PowerDI® 5 package, the SBR8U60P5-13D offers a compact footprint while providing robust mechanical durability and thermal conductivity.

Applications

The versatility of the SBR8U60P5-13D allows it to be integrated into a diverse array of applications. It is particularly suitable for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications
  • DC-DC Converters

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the SBR8U60P5-13D is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency for the end user. With its advanced features and proven durability, the SBR8U60P5-13D is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

Summary

In summary, the SBR8U60P5-13D from Diodes Incorporated represents a significant advancement in rectifier technology, offering a blend of high efficiency, thermal performance, and surge capability. Its robust design and versatile application range make it a top contender for any power management or conversion system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess