EN
  • EN
  • DE
  • IT

SBR8M100P5-13D

Part No SBR8M100P5-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 µA @ 100 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number SBR8M100
Other Names SBR8M100P5-13DDIDKR,-SBR8M100P5-13DDIDKR,-SBR8M100P5-13DDICT,SBR8M100P5-13DDITR,-SBR8M100P5-13DDITR,SBR8M100P5-13DDICT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282614-SBR8M100P5-13D
Ultra Librarian 3D Model Ultra Librarian SBR8M100P5-13D CAD Model

Description

Introducing the SBR8M100P5-13D from Diodes Incorporated

The SBR8M100P5-13D is a high-performance Schottky barrier rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This rectifier is engineered to provide superior efficiency and reliability for a wide range of applications. Its cutting-edge design is tailored to meet the stringent requirements of modern electronic equipment.

With its impressive 100V reverse voltage capability and a forward current rating of 8A, the SBR8M100P5-13D is well-suited for high-frequency power supply applications and polarity protection implementations. The device's low forward voltage drop ensures minimal power loss, which enhances the overall efficiency of the systems it is integrated into. Additionally, the SBR8M100P5-13D boasts a fast switching speed, which is crucial for applications requiring quick response times.

The advanced Super Barrier Rectifier (SBR) technology employed in the SBR8M100P5-13D provides a superior alternative to traditional Schottky diodes. This technology offers reduced leakage currents and a higher surge capacity, making the device more robust and reliable under stressful conditions. The SBR8M100P5-13D is also characterized by its excellent thermal performance, which is a result of its PowerDI®5 package. This package is designed to optimize heat dissipation, further enhancing the rectifier's performance and longevity.

For ease of use, this component comes in a surface mount package which allows for efficient assembly in automated production lines. The SBR8M100P5-13D is also RoHS compliant, meaning it adheres to the latest environmental standards that restrict the use of hazardous substances in electronic components.

Whether you're designing power supplies, DC-DC converters, or looking for a reliable component for your free-wheeling or reverse battery protection circuits, the SBR8M100P5-13D from Diodes Incorporated is an excellent choice that combines efficiency, reliability, and performance.

Choose the SBR8M100P5-13D for your next project and experience the quality and innovation that Diodes Incorporated brings to the world of power rectification.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess