EN
  • EN
  • DE

SBR6100CTLQ-13

Part No SBR6100CTLQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 100V 6A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Super Barrier 100 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name SBR6100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR6100CTLQ-13DIDKR, SBR6100CTLQ-13DICT, SBR6100CTLQ-13DITR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893682-SBR6100CTLQ-13
Ultra Librarian 3D Model Ultra Librarian SBR6100CTLQ-13 CAD Model

Description

Product Overview: SBR6100CTLQ-13

The SBR6100CTLQ-13 from Diodes Incorporated is a cutting-edge Super Barrier Rectifier (SBR) designed to provide superior performance in power management applications. This component is a testament to Diodes Incorporated's commitment to providing high-efficiency, robust power solutions to meet the evolving needs of modern electronic devices.

Key Features

  • High Surge Capability: With its exceptional ability to handle surge currents, the SBR6100CTLQ-13 is an ideal choice for applications requiring robust power handling capabilities.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which significantly reduces power loss and improves efficiency, making it well-suited for high-efficiency power supplies.
  • High Current Rating: Rated at 6A, this SBR can handle significant current, ensuring reliable performance in demanding situations.
  • Thermal Performance: The SBR6100CTLQ-13 comes in a TO-220-2L package, which provides excellent thermal performance and contributes to the overall reliability of the device.
  • RoHS Compliant: In alignment with environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The SBR6100CTLQ-13 is suited for a broad range of applications, particularly those that require high efficiency and reliability. Some of the typical applications include:

  • Power Supply Units (PSUs)
  • AC/DC Converters
  • DC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Load Switching
  • Automotive Applications

Quality and Reliability

Diodes Incorporated ensures that the SBR6100CTLQ-13 meets stringent quality standards. This product has undergone rigorous testing to guarantee performance under various conditions. Customers can trust this SBR to deliver consistent, reliable operation over its lifespan.

Conclusion

The SBR6100CTLQ-13 from Diodes Incorporated stands out as an exceptional choice for designers looking to enhance power efficiency and reliability in their electronic systems. Its combination of high surge capability, low forward voltage drop, and strong thermal performance makes it a versatile component suitable for a wide array of power applications.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5257 $52.5700
235+ $0.4314 $101.3790
360+ $0.4179 $150.4440
495+ $0.4044 $200.1780
640+ $0.3909 $250.1760
860+ $0.3505 $301.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,594 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess