EN
  • EN
  • DE

SBR40U120CTE

Part No SBR40U120CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 120V 20A TO262
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 120V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 860mV @ 20A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 120V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-262
Win Source Part Number 1094615-SBR40U120CTE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR40U120CTE CAD Model

Description

The SBR40U120CTE is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer superior performance in a wide range of applications. This component is part of the Super Barrier Rectifier (SBR) family, known for their high efficiency and reliability. The SBR40U120CTE is particularly suitable for high-frequency power supplies, lighting applications, and as a freewheeling diode in converters and motor control circuits.

Key Features

  • High Surge Capability: The SBR40U120CTE is capable of handling high surge currents, making it robust against sudden spikes and ensuring reliability in harsh conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this device ensures reduced power loss and improved efficiency, which is crucial for power-sensitive applications.
  • High Temperature Operation: Engineered to operate effectively at high temperatures, the SBR40U120CTE maintains performance stability even under thermal stress.
  • Pb-Free and RoHS Compliant: This product adheres to environmental standards, being lead-free and compliant with Restriction of Hazardous Substances (RoHS) directives.

Electrical Characteristics

  • Peak Repetitive Reverse Voltage (Vrrm): 120V
  • Average Rectified Output Current (Io): 40A
  • Non-Repetitive Peak Surge Current (Ism): 300A
  • Forward Voltage Drop (Vf): 0.95V at 20A
  • Operating Junction Temperature Range (Tj): -55°C to +150°C

Applications

The SBR40U120CTE is versatile and can be used in various applications where efficiency and thermal performance are critical. It is ideal for:

  • Power Factor Correction (PFC) circuits
  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • LED Lighting
  • Automotive applications

Package and Quality

The SBR40U120CTE comes in a TO-220AB package, which is widely used and recognized for its robustness and ease of mounting on a PCB. Quality is assured through Diodes Incorporated's commitment to high manufacturing standards and rigorous testing protocols, ensuring that each component meets the highest quality and performance benchmarks.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6763 $58.6705
85+ $1.3755 $116.9175
135+ $1.3324 $179.8740
180+ $1.2894 $232.0920
235+ $1.2465 $292.9275
315+ $1.1176 $352.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess