EN
  • EN
  • DE

SBR30M40CTFP

Part No SBR30M40CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 40V 15A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 650mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 40V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 1094610-SBR30M40CTFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR30M40CTFP CAD Model

Description

Product Overview: SBR30M40CTFP from Diodes Incorporated

The SBR30M40CTFP is a high-performance, dual common-cathode Schottky rectifier designed by Diodes Incorporated, tailored for applications requiring low forward voltage drop and high surge current capability. This rectifier is part of Diodes Incorporated's extensive Super Barrier Rectifier (SBR) product line, which combines the benefits of Schottky barrier diodes with those of traditional silicon diodes to provide designers with a robust and efficient solution for power conversion.

Key Features

  • High Forward Surge Capability: The SBR30M40CTFP is capable of withstanding high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures high efficiency in power conversion, which is critical for minimizing power losses in a variety of electronic circuits.
  • Power Pack Package: Enclosed in a TO-220FP package, the SBR30M40CTFP offers a compact footprint while providing excellent thermal performance and mechanical robustness.
  • High-Temperature Operation: The device is characterized for operation from -55°C to 150°C, making it suitable for use in high-temperature environments.
  • RoHS Compliant: As with many of Diodes Incorporated's products, the SBR30M40CTFP is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The SBR30M40CTFP is ideal for a broad range of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Automotive applications
  • LED lighting
  • Battery charging systems

Thanks to its combination of efficiency, reliability, and versatility, the SBR30M40CTFP is an excellent choice for engineers and designers looking to enhance the performance of their power management systems. Whether in consumer electronics, automotive, industrial, or renewable energy applications, the SBR30M40CTFP from Diodes Incorporated stands out as a superior rectifier solution.

Product Summary

The SBR30M40CTFP is a testament to Diodes Incorporated's commitment to providing innovative, high-quality components for advanced electronic systems. With its superior surge capability, low power loss, and high-temperature resilience, this dual common-cathode Schottky rectifier is engineered to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,635 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess