EN
  • EN
  • DE

SBR30A60CTB-G

Part No SBR30A60CTB-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 15A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Series SBR
Packaging Reel(TR)
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 630mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Mounting Style SMD/SMT
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package D2PAK
Win Source Part Number 188653-SBR30A60CTB-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR30A60CTB-G CAD Model

Description

Product Overview: SBR30A60CTB-G from Diodes Incorporated

The SBR30A60CTB-G is a high-performance, dual Schottky barrier rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is renowned for its low forward voltage drop and superior reverse leakage performance. Engineered for applications requiring high efficiency and reliability, the SBR30A60CTB-G is an ideal choice for power supply designers and electrical engineers.

Key Features

  • High Surge Capability: With its robust construction, the SBR30A60CTB-G is capable of withstanding high surge currents, making it suitable for use in environments with unstable power or transient voltage spikes.
  • Low Power Loss: The device features a low forward voltage drop, which translates into reduced power loss and improved efficiency in operation, particularly beneficial in high-frequency applications.
  • High Thermal Performance: Thanks to its excellent thermal characteristics, this rectifier can operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Lead-Free and RoHS Compliant: The SBR30A60CTB-G meets environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly electronic designs.

Applications

The SBR30A60CTB-G is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Automotive Applications
  • Telecommunications Equipment
  • Industrial Systems

Technical Specifications

The SBR30A60CTB-G boasts a 60V reverse voltage rating and a 30A average rectified forward current. Its dual configuration allows for flexibility in design, and it comes in a TO-263 (D2PAK) package, which is suitable for surface mount technology and provides good heat dissipation.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The SBR30A60CTB-G is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Additionally, customers can benefit from Diodes Incorporated's comprehensive technical support and customer service to assist with product integration and troubleshooting.

Whether you are designing a power supply for consumer electronics or an industrial system requiring high reliability and efficiency, the SBR30A60CTB-G from Diodes Incorporated is a dependable component that will enhance the performance of your application.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess